Pollack Estate Fabric 6055/02

Description
Color: chardonnay Weight: 18 5/8 ounces per linear yard, 578 1/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates
Description
Color: chardonnay Weight: 18 5/8 ounces per linear yard, 578 1/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Estate Fabric - 6055/02 - Pollack
New York, NY, USA
Estate Fabric
6055/02
Estate Fabric 6055/02
Color: chardonnay Weight: 18 5/8 ounces per linear yard, 578 1/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Color: chardonnay
Weight: 18 5/8 ounces per linear yard, 578 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6055/02
Product Name Estate Fabric
Material Cotton; Natural; Wool; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details