Pollack Silk Woodblock Fabric 6054/01

Description
Color: pearl Weight: 14 3/4 ounces per linear yard, 457 7/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: pearl Weight: 14 3/4 ounces per linear yard, 457 7/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Silk Woodblock Fabric - 6054/01 - Pollack
New York, NY, USA
Silk Woodblock Fabric
6054/01
Silk Woodblock Fabric 6054/01
Color: pearl Weight: 14 3/4 ounces per linear yard, 457 7/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates

Color: pearl
Weight: 14 3/4 ounces per linear yard, 457 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6054/01
Product Name Silk Woodblock Fabric
Material Cotton; Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass; Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details