Pollack Shadow Silk Fabric 6052/06

Description
Color: chocolate Weight: 8 1/2 ounces per linear yard, 264 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: chocolate Weight: 8 1/2 ounces per linear yard, 264 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Shadow Silk Fabric - 6052/06 - Pollack
New York, NY, USA
Shadow Silk Fabric
6052/06
Shadow Silk Fabric 6052/06
Color: chocolate Weight: 8 1/2 ounces per linear yard, 264 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Color: chocolate
Weight: 8 1/2 ounces per linear yard, 264 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6052/06
Product Name Shadow Silk Fabric
Material Synthetic; Cotton; Natural; Acrylic; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details