Pollack Quilted Paisley Fabric 6051/03

Description
Color: tussah Weight: 14 1/2 ounces per linear yard, 449 7/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Side-matching is not guaranteed. Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: tussah Weight: 14 1/2 ounces per linear yard, 449 7/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Side-matching is not guaranteed. Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Quilted Paisley Fabric - 6051/03 - Pollack
New York, NY, USA
Quilted Paisley Fabric
6051/03
Quilted Paisley Fabric 6051/03
Color: tussah Weight: 14 1/2 ounces per linear yard, 449 7/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Side-matching is not guaranteed. Designed by the Pollack Studio © 2010 Pollack & Associates

Color: tussah
Weight: 14 1/2 ounces per linear yard, 449 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Side-matching is not guaranteed. Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6051/03
Product Name Quilted Paisley Fabric
Material Synthetic; Cotton; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass; Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details