Pollack Eden Fabric 6049/02

Description
Color: gold dust Weight: 11 ounces per linear yard, 341 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: gold dust Weight: 11 ounces per linear yard, 341 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Eden Fabric - 6049/02 - Pollack
New York, NY, USA
Eden Fabric
6049/02
Eden Fabric 6049/02
Color: gold dust Weight: 11 ounces per linear yard, 341 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2009 Pollack & Associates

Color: gold dust
Weight: 11 ounces per linear yard, 341 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6049/02
Product Name Eden Fabric
Material Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details