Pollack Mermaid Fabric 6048/04

Description
Color: coral reef Weight: 50 ounces per linear yard, 1550 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Lauren Valente and the Pollack Studio © 2009 Pollack & Associates
Description
Color: coral reef Weight: 50 ounces per linear yard, 1550 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Lauren Valente and the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Mermaid Fabric - 6048/04 - Pollack
New York, NY, USA
Mermaid Fabric
6048/04
Mermaid Fabric 6048/04
Color: coral reef Weight: 50 ounces per linear yard, 1550 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Lauren Valente and the Pollack Studio © 2009 Pollack & Associates

Color: coral reef
Weight: 50 ounces per linear yard, 1550 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by Lauren Valente and the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6048/04
Product Name Mermaid Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Aromatic Polyamide -  - Mid-Mountain Materials, Inc.
Specs
Material Synthetic; Polyamide
Applications Aerospace; Automotive / Transportation; Chemical; Nuclear Settings, Machining, Painting, Foundry Work, Surface Treatment, Food Industries
Features Thermal Insulation; Weather Resistant
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details