Pollack Silk Route Fabric 6047/15

Description
Color: mist Weight: 3 7/8 ounces per linear yard, 120 1/4 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: mist Weight: 3 7/8 ounces per linear yard, 120 1/4 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Silk Route Fabric - 6047/15 - Pollack
New York, NY, USA
Silk Route Fabric
6047/15
Silk Route Fabric 6047/15
Color: mist Weight: 3 7/8 ounces per linear yard, 120 1/4 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2009 Pollack & Associates

Color: mist
Weight: 3 7/8 ounces per linear yard, 120 1/4 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: USA
Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6047/15
Product Name Silk Route Fabric
Material Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Silica -  - Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details