Pollack Palace Fabric 6044/02

Description
Color: shimmer Weight: 12 3/4 ounces per linear yard, 396 1/2 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: shimmer Weight: 12 3/4 ounces per linear yard, 396 1/2 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Palace Fabric - 6044/02 - Pollack
New York, NY, USA
Palace Fabric
6044/02
Palace Fabric 6044/02
Color: shimmer Weight: 12 3/4 ounces per linear yard, 396 1/2 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2008 Pollack & Associates

Color: shimmer
Weight: 12 3/4 ounces per linear yard, 396 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: REVERSIBLE Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6044/02
Product Name Palace Fabric
Material Synthetic; Cotton; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 17 Premium - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details