Pollack Heartstring Fabric 6042/02

Description
Color: 14 karat Weight: 8 3/8 ounces per linear yard, 261 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates
Description
Color: 14 karat Weight: 8 3/8 ounces per linear yard, 261 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Heartstring Fabric - 6042/02 - Pollack
New York, NY, USA
Heartstring Fabric
6042/02
Heartstring Fabric 6042/02
Color: 14 karat Weight: 8 3/8 ounces per linear yard, 261 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Color: 14 karat
Weight: 8 3/8 ounces per linear yard, 261 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6042/02
Product Name Heartstring Fabric
Material Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details