Pollack Stepping Stone Fabric 6041/02

Description
Color: afterglow Weight: 13 7/8 ounces per linear yard, 430 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates
Description
Color: afterglow Weight: 13 7/8 ounces per linear yard, 430 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Stepping Stone Fabric - 6041/02 - Pollack
New York, NY, USA
Stepping Stone Fabric
6041/02
Stepping Stone Fabric 6041/02
Color: afterglow Weight: 13 7/8 ounces per linear yard, 430 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Color: afterglow
Weight: 13 7/8 ounces per linear yard, 430 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6041/02
Product Name Stepping Stone Fabric
Material Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details