Pollack Connect the Dots Fabric 6040/02

Description
Color: glaze Weight: 8 5/8 ounces per linear yard, 268 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: glaze Weight: 8 5/8 ounces per linear yard, 268 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Connect the Dots Fabric - 6040/02 - Pollack
New York, NY, USA
Connect the Dots Fabric
6040/02
Connect the Dots Fabric 6040/02
Color: glaze Weight: 8 5/8 ounces per linear yard, 268 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Color: glaze
Weight: 8 5/8 ounces per linear yard, 268 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6040/02
Product Name Connect the Dots Fabric
Material Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Fiberglass Textiles - HYTEX® 1400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details