Pollack Ring-o Fabric 6038/04

Description
Color: domino Weight: 33 3/4 ounces per linear yard, 1046 3/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: domino Weight: 33 3/4 ounces per linear yard, 1046 3/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Ring-o Fabric - 6038/04 - Pollack
New York, NY, USA
Ring-o Fabric
6038/04
Ring-o Fabric 6038/04
Color: domino Weight: 33 3/4 ounces per linear yard, 1046 3/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates

Color: domino
Weight: 33 3/4 ounces per linear yard, 1046 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6038/04
Product Name Ring-o Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details