Pollack Ring-o Fabric 6038/03

Description
Color: toasted bagel Weight: 33 3/4 ounces per linear yard, 1046 3/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: toasted bagel Weight: 33 3/4 ounces per linear yard, 1046 3/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Ring-o Fabric - 6038/03 - Pollack
New York, NY, USA
Ring-o Fabric
6038/03
Ring-o Fabric 6038/03
Color: toasted bagel Weight: 33 3/4 ounces per linear yard, 1046 3/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates

Color: toasted bagel
Weight: 33 3/4 ounces per linear yard, 1046 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6038/03
Product Name Ring-o Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details