Pollack Edo Fabric 6036/01

Description
Color: ginger Weight: 10 3/8 ounces per linear yard, 320 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates
Description
Color: ginger Weight: 10 3/8 ounces per linear yard, 320 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Edo Fabric - 6036/01 - Pollack
New York, NY, USA
Edo Fabric
6036/01
Edo Fabric 6036/01
Color: ginger Weight: 10 3/8 ounces per linear yard, 320 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates

Color: ginger
Weight: 10 3/8 ounces per linear yard, 320 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6036/01
Product Name Edo Fabric
Material Cotton; Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details