Pollack Pressed Leaves Fabric 6031/03

Description
Color: turquoise Weight: 5 3/8 ounces per linear yard, 165 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2005 Pollack & Associates
Description
Color: turquoise Weight: 5 3/8 ounces per linear yard, 165 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Pressed Leaves Fabric - 6031/03 - Pollack
New York, NY, USA
Pressed Leaves Fabric
6031/03
Pressed Leaves Fabric 6031/03
Color: turquoise Weight: 5 3/8 ounces per linear yard, 165 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2005 Pollack & Associates

Color: turquoise
Weight: 5 3/8 ounces per linear yard, 165 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: REVERSIBLE Designed by the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6031/03
Product Name Pressed Leaves Fabric
Material Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details