Pollack Florabundance Fabric 6026/02

Description
Color: zinnia Weight: 20 3/4 ounces per linear yard, 643 3/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Due to the handcrafted nature of this fabric, side-matching is not guaranteed. Designed by the Pollack Studio © 2003 Pollack & Associates
Description
Color: zinnia Weight: 20 3/4 ounces per linear yard, 643 3/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Due to the handcrafted nature of this fabric, side-matching is not guaranteed. Designed by the Pollack Studio © 2003 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Florabundance Fabric - 6026/02 - Pollack
New York, NY, USA
Florabundance Fabric
6026/02
Florabundance Fabric 6026/02
Color: zinnia Weight: 20 3/4 ounces per linear yard, 643 3/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Due to the handcrafted nature of this fabric, side-matching is not guaranteed. Designed by the Pollack Studio © 2003 Pollack & Associates

Color: zinnia
Weight: 20 3/4 ounces per linear yard, 643 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Due to the handcrafted nature of this fabric, side-matching is not guaranteed. Designed by the Pollack Studio © 2003 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6026/02
Product Name Florabundance Fabric
Material Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 22 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details