Pollack Cummerbund Fabric 6013/02

Description
Color: champagne Weight: 5 3/4 ounces per linear yard, 178 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by the Pollack Studio © 2001 Pollack & Associates
Description
Color: champagne Weight: 5 3/4 ounces per linear yard, 178 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by the Pollack Studio © 2001 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Cummerbund Fabric - 6013/02 - Pollack
New York, NY, USA
Cummerbund Fabric
6013/02
Cummerbund Fabric 6013/02
Color: champagne Weight: 5 3/4 ounces per linear yard, 178 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by the Pollack Studio © 2001 Pollack & Associates

Color: champagne
Weight: 5 3/4 ounces per linear yard, 178 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by the Pollack Studio © 2001 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6013/02
Product Name Cummerbund Fabric
Material Synthetic; Cotton; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details