Pollack Enchantment Fabric 6012/04

Description
Color: cinnamon Weight: 6 1/4 ounces per linear yard, 193 3/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2000 Pollack & Associates
Description
Color: cinnamon Weight: 6 1/4 ounces per linear yard, 193 3/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2000 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Enchantment Fabric - 6012/04 - Pollack
New York, NY, USA
Enchantment Fabric
6012/04
Enchantment Fabric 6012/04
Color: cinnamon Weight: 6 1/4 ounces per linear yard, 193 3/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2000 Pollack & Associates

Color: cinnamon
Weight: 6 1/4 ounces per linear yard, 193 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by the Pollack Studio © 2000 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6012/04
Product Name Enchantment Fabric
Material Natural; Wool; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 16 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details