Pollack Atmosphere Fabric 5100/03

Description
Color: starshine Weight: 13 ounces per linear yard, 403 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by the Pollack Studio © 2012 Pollack & Associates
Description
Color: starshine Weight: 13 ounces per linear yard, 403 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Atmosphere Fabric - 5100/03 - Pollack
New York, NY, USA
Atmosphere Fabric
5100/03
Atmosphere Fabric 5100/03
Color: starshine Weight: 13 ounces per linear yard, 403 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Color: starshine
Weight: 13 ounces per linear yard, 403 grams per linear meter
Flammability: CB117E - passes
Origin: Canada
Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5100/03
Product Name Atmosphere Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Commercial Grade Fiberglass Paper - CERMEX® PR1000-C - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details