Pollack Pile On The Paisley Fabric 5099/05

Description
Color: tobasco Weight: 18 ounces per linear yard, 559 7/8 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: The color effect changes with direction; apply consistently. Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates
Description
Color: tobasco Weight: 18 ounces per linear yard, 559 7/8 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: The color effect changes with direction; apply consistently. Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Pile On The Paisley Fabric - 5099/05 - Pollack
New York, NY, USA
Pile On The Paisley Fabric
5099/05
Pile On The Paisley Fabric 5099/05
Color: tobasco Weight: 18 ounces per linear yard, 559 7/8 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: The color effect changes with direction; apply consistently. Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Color: tobasco
Weight: 18 ounces per linear yard, 559 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Germany
Notes: The color effect changes with direction; apply consistently. Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5099/05
Product Name Pile On The Paisley Fabric
Material Synthetic; Cotton; Natural; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details