Pollack Ombre Damask Fabric 5097/06

Description
Color: sienna Weight: 15 ounces per linear yard, 463 1/2 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2012 Pollack & Associates
Description
Color: sienna Weight: 15 ounces per linear yard, 463 1/2 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Ombre Damask Fabric - 5097/06 - Pollack
New York, NY, USA
Ombre Damask Fabric
5097/06
Ombre Damask Fabric 5097/06
Color: sienna Weight: 15 ounces per linear yard, 463 1/2 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2012 Pollack & Associates

Color: sienna
Weight: 15 ounces per linear yard, 463 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: New Zealand
Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5097/06
Product Name Ombre Damask Fabric
Material Synthetic; Natural; Polyamide; Wool
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Aromatic Polyamide -  - Mid-Mountain Materials, Inc.
Specs
Material Synthetic; Polyamide
Applications Aerospace; Automotive / Transportation; Chemical; Nuclear Settings, Machining, Painting, Foundry Work, Surface Treatment, Food Industries
Features Thermal Insulation; Weather Resistant
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details