Pollack Ombre Damask Fabric 5097/03

Description
Color: ash Weight: 15 ounces per linear yard, 463 1/2 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2012 Pollack & Associates
Description
Color: ash Weight: 15 ounces per linear yard, 463 1/2 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Ombre Damask Fabric - 5097/03 - Pollack
New York, NY, USA
Ombre Damask Fabric
5097/03
Ombre Damask Fabric 5097/03
Color: ash Weight: 15 ounces per linear yard, 463 1/2 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2012 Pollack & Associates

Color: ash
Weight: 15 ounces per linear yard, 463 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: New Zealand
Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5097/03
Product Name Ombre Damask Fabric
Material Synthetic; Natural; Polyamide; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details