Pollack Wool Grosgrain Fabric 5084/02

Description
Color: mocha Weight: 16 3/8 ounces per linear yard, 506 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: mocha Weight: 16 3/8 ounces per linear yard, 506 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Wool Grosgrain Fabric - 5084/02 - Pollack
New York, NY, USA
Wool Grosgrain Fabric
5084/02
Wool Grosgrain Fabric 5084/02
Color: mocha Weight: 16 3/8 ounces per linear yard, 506 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Color: mocha
Weight: 16 3/8 ounces per linear yard, 506 grams per linear meter
Flammability: CB117E - passes
Origin: Scotland
Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5084/02
Product Name Wool Grosgrain Fabric
Material Synthetic; Natural; Polyamide; Wool
Unlock Full Specs
to access all available technical data

Similar Products

Commercial Grade Fiberglass Paper - CERMEX® PR1000-C - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details