Pollack Bamboo Frise Fabric 5078/02

Description
Color: champagne Weight: 21 3/8 ounces per linear yard, 662 7/8 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: champagne Weight: 21 3/8 ounces per linear yard, 662 7/8 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Bamboo Frise Fabric - 5078/02 - Pollack
New York, NY, USA
Bamboo Frise Fabric
5078/02
Bamboo Frise Fabric 5078/02
Color: champagne Weight: 21 3/8 ounces per linear yard, 662 7/8 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates

Color: champagne
Weight: 21 3/8 ounces per linear yard, 662 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Germany
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5078/02
Product Name Bamboo Frise Fabric
Material Synthetic; Cotton; Natural; Polyester; Bamboo
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details