Pollack Linen Velour Fabric 5073/01

Description
Color: natural Weight: 28 1/2 ounces per linear yard, 883 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: natural Weight: 28 1/2 ounces per linear yard, 883 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Linen Velour Fabric - 5073/01 - Pollack
New York, NY, USA
Linen Velour Fabric
5073/01
Linen Velour Fabric 5073/01
Color: natural Weight: 28 1/2 ounces per linear yard, 883 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates

Color: natural
Weight: 28 1/2 ounces per linear yard, 883 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5073/01
Product Name Linen Velour Fabric
Material Synthetic; Cotton; Natural; Polyamide; Linen / Flax; Bamboo
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details