Pollack Symmetry Fabric 5054/04

Description
Color: mallard Weight: 25 ounces per linear yard, 776 3/8 grams per linear meter Flammability: CB117E - passes Origin: Peru Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: mallard Weight: 25 ounces per linear yard, 776 3/8 grams per linear meter Flammability: CB117E - passes Origin: Peru Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Symmetry Fabric - 5054/04 - Pollack
New York, NY, USA
Symmetry Fabric
5054/04
Symmetry Fabric 5054/04
Color: mallard Weight: 25 ounces per linear yard, 776 3/8 grams per linear meter Flammability: CB117E - passes Origin: Peru Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2007 Pollack & Associates

Color: mallard
Weight: 25 ounces per linear yard, 776 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: Peru
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5054/04
Product Name Symmetry Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Fire Protective Fiberglass Fabrics- Aluminized Silica - ARMATEX® SF2 12-NF - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details