Pollack Embellushed Plush Fabric 5046/02

Description
Color: grey flannel Weight: 43 1/4 ounces per linear yard, 1340 7/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2004 Pollack & Associates
Description
Color: grey flannel Weight: 43 1/4 ounces per linear yard, 1340 7/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2004 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Embellushed Plush Fabric - 5046/02 - Pollack
New York, NY, USA
Embellushed Plush Fabric
5046/02
Embellushed Plush Fabric 5046/02
Color: grey flannel Weight: 43 1/4 ounces per linear yard, 1340 7/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2004 Pollack & Associates

Color: grey flannel
Weight: 43 1/4 ounces per linear yard, 1340 7/8 grams per linear meter
Flammability: CB117E - passes NFPA 260 - class II
Origin: Italy
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2004 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5046/02
Product Name Embellushed Plush Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Commercial Grade Fiberglass Paper - CERMEX® PR1000-C - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details