Pollack Embellushed Plush Fabric 5046/01

Description
Color: raffia Weight: 43 1/4 ounces per linear yard, 1340 7/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2004 Pollack & Associates
Description
Color: raffia Weight: 43 1/4 ounces per linear yard, 1340 7/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2004 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Embellushed Plush Fabric - 5046/01 - Pollack
New York, NY, USA
Embellushed Plush Fabric
5046/01
Embellushed Plush Fabric 5046/01
Color: raffia Weight: 43 1/4 ounces per linear yard, 1340 7/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2004 Pollack & Associates

Color: raffia
Weight: 43 1/4 ounces per linear yard, 1340 7/8 grams per linear meter
Flammability: CB117E - passes NFPA 260 - class II
Origin: Italy
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2004 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5046/01
Product Name Embellushed Plush Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 17 Premium - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details