Pollack Lush Plush Fabric 5041/02

Description
Color: pecan Weight: 34 1/2 ounces per linear yard, 1069 5/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio
Description
Color: pecan Weight: 34 1/2 ounces per linear yard, 1069 5/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Lush Plush Fabric - 5041/02 - Pollack
New York, NY, USA
Lush Plush Fabric
5041/02
Lush Plush Fabric 5041/02
Color: pecan Weight: 34 1/2 ounces per linear yard, 1069 5/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Color: pecan
Weight: 34 1/2 ounces per linear yard, 1069 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5041/02
Product Name Lush Plush Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details