Pollack Natural Resource Fabric 5033/05

Description
Color: peat Weight: 21 ounces per linear yard, 651 1/8 grams per linear meter Flammability: CB117E - passes Origin: Netherlands Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2002 Pollack & Associates
Description
Color: peat Weight: 21 ounces per linear yard, 651 1/8 grams per linear meter Flammability: CB117E - passes Origin: Netherlands Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2002 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Natural Resource Fabric - 5033/05 - Pollack
New York, NY, USA
Natural Resource Fabric
5033/05
Natural Resource Fabric 5033/05
Color: peat Weight: 21 ounces per linear yard, 651 1/8 grams per linear meter Flammability: CB117E - passes Origin: Netherlands Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2002 Pollack & Associates

Color: peat
Weight: 21 ounces per linear yard, 651 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Netherlands
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2002 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5033/05
Product Name Natural Resource Fabric
Material Cotton; Natural; Mohair
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass SilverStar -  - Mid-Mountain Materials, Inc.
Specs
Material EGlass; Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details