Pollack Sedan Plush Fabric 5028/06

Description
Color: green gold Weight: 24 3/4 ounces per linear yard, 767 3/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2001 Pollack & Associates
Description
Color: green gold Weight: 24 3/4 ounces per linear yard, 767 3/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2001 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Sedan Plush Fabric - 5028/06 - Pollack
New York, NY, USA
Sedan Plush Fabric
5028/06
Sedan Plush Fabric 5028/06
Color: green gold Weight: 24 3/4 ounces per linear yard, 767 3/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2001 Pollack & Associates

Color: green gold
Weight: 24 3/4 ounces per linear yard, 767 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2001 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5028/06
Product Name Sedan Plush Fabric
Material Synthetic; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details