Color: eucalyptus
Weight: 24 3/4 ounces per linear yard, 767 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2001 Pollack & Associates
| Pollack | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | 5028/04 |
| Product Name | Sedan Plush Fabric |
| Material | Synthetic; Polyester; Acrylic |