Pollack Monarch Mohair Fabric 5007/03

Description
Color: walnut Weight: 26 1/4 ounces per linear yard, 813 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1997 Pollack & Associates
Description
Color: walnut Weight: 26 1/4 ounces per linear yard, 813 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1997 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Monarch Mohair Fabric - 5007/03 - Pollack
New York, NY, USA
Monarch Mohair Fabric
5007/03
Monarch Mohair Fabric 5007/03
Color: walnut Weight: 26 1/4 ounces per linear yard, 813 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1997 Pollack & Associates

Color: walnut
Weight: 26 1/4 ounces per linear yard, 813 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1997 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5007/03
Product Name Monarch Mohair Fabric
Material Cotton; Natural; Mohair
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 17 Industrial - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details