Pollack Monarch Mohair Fabric 5007/01

Description
Color: wheat Weight: 26 1/4 ounces per linear yard, 813 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1997 Pollack & Associates
Description
Color: wheat Weight: 26 1/4 ounces per linear yard, 813 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1997 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Monarch Mohair Fabric - 5007/01 - Pollack
New York, NY, USA
Monarch Mohair Fabric
5007/01
Monarch Mohair Fabric 5007/01
Color: wheat Weight: 26 1/4 ounces per linear yard, 813 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1997 Pollack & Associates

Color: wheat
Weight: 26 1/4 ounces per linear yard, 813 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1997 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5007/01
Product Name Monarch Mohair Fabric
Material Cotton; Natural; Mohair
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details