Pollack Vintage Velvet Fabric 5005/01

Description
Color: bisque Weight: 20 1/2 ounces per linear yard, 635 5/8 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio
Description
Color: bisque Weight: 20 1/2 ounces per linear yard, 635 5/8 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Vintage Velvet Fabric - 5005/01 - Pollack
New York, NY, USA
Vintage Velvet Fabric
5005/01
Vintage Velvet Fabric 5005/01
Color: bisque Weight: 20 1/2 ounces per linear yard, 635 5/8 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Color: bisque
Weight: 20 1/2 ounces per linear yard, 635 5/8 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: USA
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5005/01
Product Name Vintage Velvet Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details