Pollack Orbit Fabric 4161/03

Description
Color: mercury Weight: 13 1/2 ounces per linear yard, 419 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates
Description
Color: mercury Weight: 13 1/2 ounces per linear yard, 419 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Orbit Fabric - 4161/03 - Pollack
New York, NY, USA
Orbit Fabric
4161/03
Orbit Fabric 4161/03
Color: mercury Weight: 13 1/2 ounces per linear yard, 419 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Color: mercury
Weight: 13 1/2 ounces per linear yard, 419 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4161/03
Product Name Orbit Fabric
Material Synthetic; Cotton; Natural; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details