Pollack Orbit Fabric 4161/02

Description
Color: Saturn's rings Weight: 13 1/2 ounces per linear yard, 419 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates
Description
Color: Saturn's rings Weight: 13 1/2 ounces per linear yard, 419 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Orbit Fabric - 4161/02 - Pollack
New York, NY, USA
Orbit Fabric
4161/02
Orbit Fabric 4161/02
Color: Saturn's rings Weight: 13 1/2 ounces per linear yard, 419 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Color: Saturn's rings
Weight: 13 1/2 ounces per linear yard, 419 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4161/02
Product Name Orbit Fabric
Material Synthetic; Cotton; Natural; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone/Refractory Coated Fabrics and Textiles - ARMATEX® SQ - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details