Pollack Orbit Fabric 4161/01

Description
Color: moon Weight: 13 1/2 ounces per linear yard, 419 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates
Description
Color: moon Weight: 13 1/2 ounces per linear yard, 419 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Orbit Fabric - 4161/01 - Pollack
New York, NY, USA
Orbit Fabric
4161/01
Orbit Fabric 4161/01
Color: moon Weight: 13 1/2 ounces per linear yard, 419 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Color: moon
Weight: 13 1/2 ounces per linear yard, 419 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4161/01
Product Name Orbit Fabric
Material Synthetic; Cotton; Natural; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Aromatic Polyamide -  - Mid-Mountain Materials, Inc.
Specs
Material Synthetic; Polyamide
Applications Aerospace; Automotive / Transportation; Chemical; Nuclear Settings, Machining, Painting, Foundry Work, Surface Treatment, Food Industries
Features Thermal Insulation; Weather Resistant
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details