Pollack Burnish Fabric 4157/06

Description
Color: pumpernickel Weight: 11 3/4 ounces per linear yard, 364 7/8 grams per linear meter Flammability: CB117E - passes UFAC - class I NFPA 260 - class I Origin: Belgium Notes: Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: pumpernickel Weight: 11 3/4 ounces per linear yard, 364 7/8 grams per linear meter Flammability: CB117E - passes UFAC - class I NFPA 260 - class I Origin: Belgium Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Burnish Fabric - 4157/06 - Pollack
New York, NY, USA
Burnish Fabric
4157/06
Burnish Fabric 4157/06
Color: pumpernickel Weight: 11 3/4 ounces per linear yard, 364 7/8 grams per linear meter Flammability: CB117E - passes UFAC - class I NFPA 260 - class I Origin: Belgium Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Color: pumpernickel
Weight: 11 3/4 ounces per linear yard, 364 7/8 grams per linear meter
Flammability: CB117E - passes UFAC - class I NFPA 260 - class I
Origin: Belgium
Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4157/06
Product Name Burnish Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass; Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details