Pollack Basketwork Fabric 4151/05

Description
Color: honey Weight: 16 3/8 ounces per linear yard, 507 1/2 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: honey Weight: 16 3/8 ounces per linear yard, 507 1/2 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Basketwork Fabric - 4151/05 - Pollack
New York, NY, USA
Basketwork Fabric
4151/05
Basketwork Fabric 4151/05
Color: honey Weight: 16 3/8 ounces per linear yard, 507 1/2 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Color: honey
Weight: 16 3/8 ounces per linear yard, 507 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: Scotland
Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4151/05
Product Name Basketwork Fabric
Material Cotton; Natural; Wool; Linen / Flax; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 25 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details