Pollack Flaxen Satin Fabric 4142/10

Description
Color: Limoges blue Weight: 17 ounces per linear yard, 527 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: Limoges blue Weight: 17 ounces per linear yard, 527 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Flaxen Satin Fabric - 4142/10 - Pollack
New York, NY, USA
Flaxen Satin Fabric
4142/10
Flaxen Satin Fabric 4142/10
Color: Limoges blue Weight: 17 ounces per linear yard, 527 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2010 Pollack & Associates

Color: Limoges blue
Weight: 17 ounces per linear yard, 527 grams per linear meter
Flammability: CB117E - passes
Origin: New Zealand
Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4142/10
Product Name Flaxen Satin Fabric
Material Synthetic; Natural; Polyamide; Wool; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details