Pollack Bamboo Crepe Fabric 4141/05

Description
Color: tea Weight: 15 1/8 ounces per linear yard, 470 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: tea Weight: 15 1/8 ounces per linear yard, 470 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Bamboo Crepe Fabric - 4141/05 - Pollack
New York, NY, USA
Bamboo Crepe Fabric
4141/05
Bamboo Crepe Fabric 4141/05
Color: tea Weight: 15 1/8 ounces per linear yard, 470 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Color: tea
Weight: 15 1/8 ounces per linear yard, 470 grams per linear meter
Flammability: CB117E - passes
Origin: Germany
Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4141/05
Product Name Bamboo Crepe Fabric
Material Natural; Bamboo
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Aluminized Silica Fabrics - SILTEX® 19 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details