Pollack Fairway Fabric 4135/06

Description
Color: acorn Weight: 14 1/2 ounces per linear yard, 448 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: acorn Weight: 14 1/2 ounces per linear yard, 448 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Fairway Fabric - 4135/06 - Pollack
New York, NY, USA
Fairway Fabric
4135/06
Fairway Fabric 4135/06
Color: acorn Weight: 14 1/2 ounces per linear yard, 448 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Color: acorn
Weight: 14 1/2 ounces per linear yard, 448 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4135/06
Product Name Fairway Fabric
Material Cotton; Natural; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass; Coated / Sized
Applications Fire
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details