Pollack Fairway Fabric 4135/04

Description
Color: mesa Weight: 14 1/2 ounces per linear yard, 448 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: mesa Weight: 14 1/2 ounces per linear yard, 448 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Fairway Fabric - 4135/04 - Pollack
New York, NY, USA
Fairway Fabric
4135/04
Fairway Fabric 4135/04
Color: mesa Weight: 14 1/2 ounces per linear yard, 448 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Color: mesa
Weight: 14 1/2 ounces per linear yard, 448 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4135/04
Product Name Fairway Fabric
Material Cotton; Natural; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Fiberglass Textiles - HYTEX® 1400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details