Pollack Good Omen Fabric 4134/07

Description
Color: steel Weight: 29 7/8 ounces per linear yard, 925 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: steel Weight: 29 7/8 ounces per linear yard, 925 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Good Omen Fabric - 4134/07 - Pollack
New York, NY, USA
Good Omen Fabric
4134/07
Good Omen Fabric 4134/07
Color: steel Weight: 29 7/8 ounces per linear yard, 925 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Color: steel
Weight: 29 7/8 ounces per linear yard, 925 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4134/07
Product Name Good Omen Fabric
Material Synthetic; Cotton; Natural; Acrylic; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Premium Grade Fiberglass Paper - CERMEX® PR1000-P - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details