Pollack Wellfleet Fabric 4129/06

Description
Color: boardwalk Weight: 20 3/8 ounces per linear yard, 630 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: boardwalk Weight: 20 3/8 ounces per linear yard, 630 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Wellfleet Fabric - 4129/06 - Pollack
New York, NY, USA
Wellfleet Fabric
4129/06
Wellfleet Fabric 4129/06
Color: boardwalk Weight: 20 3/8 ounces per linear yard, 630 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Color: boardwalk
Weight: 20 3/8 ounces per linear yard, 630 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4129/06
Product Name Wellfleet Fabric
Material Natural; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details