Pollack Alloy Fabric 4125/05

Description
Color: gold tooth Weight: 12 ounces per linear yard, 370 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: gold tooth Weight: 12 ounces per linear yard, 370 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Alloy Fabric - 4125/05 - Pollack
New York, NY, USA
Alloy Fabric
4125/05
Alloy Fabric 4125/05
Color: gold tooth Weight: 12 ounces per linear yard, 370 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Color: gold tooth
Weight: 12 ounces per linear yard, 370 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4125/05
Product Name Alloy Fabric
Material Synthetic; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone/Refractory Coated Fabrics and Textiles - ARMATEX® SQ - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details