Pollack Beadwork Fabric 4123/03

Description
Color: pebble Weight: 20 1/8 ounces per linear yard, 624 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: pebble Weight: 20 1/8 ounces per linear yard, 624 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Beadwork Fabric - 4123/03 - Pollack
New York, NY, USA
Beadwork Fabric
4123/03
Beadwork Fabric 4123/03
Color: pebble Weight: 20 1/8 ounces per linear yard, 624 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2008 Pollack & Associates

Color: pebble
Weight: 20 1/8 ounces per linear yard, 624 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4123/03
Product Name Beadwork Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 16 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details