Pollack Journey Fabric 4121/07

Description
Color: candied ginger Weight: 21 1/4 ounces per linear yard, 659 3/4 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: candied ginger Weight: 21 1/4 ounces per linear yard, 659 3/4 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Journey Fabric - 4121/07 - Pollack
New York, NY, USA
Journey Fabric
4121/07
Journey Fabric 4121/07
Color: candied ginger Weight: 21 1/4 ounces per linear yard, 659 3/4 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates

Color: candied ginger
Weight: 21 1/4 ounces per linear yard, 659 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4121/07
Product Name Journey Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 28 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0280 inch (0.7112 mm)
View Details