Pollack Lustre Fabric 4115/31

Description
Color: jet Weight: 8 ounces per linear yard, 249 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: jet Weight: 8 ounces per linear yard, 249 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Lustre Fabric - 4115/31 - Pollack
New York, NY, USA
Lustre Fabric
4115/31
Lustre Fabric 4115/31
Color: jet Weight: 8 ounces per linear yard, 249 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Color: jet
Weight: 8 ounces per linear yard, 249 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: USA
Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4115/31
Product Name Lustre Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Tadpole Gasket Insulation - THERMOPAK® - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Applications Aluminium, Welding, and Power Generation Industries
Features Thermal Insulation
Use Temperature 399 to 5000 F (204 to 2760 C)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details